TNC Straight Clamp Plug for LMR-400 50 Ohm
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Straight Clamp Plug Times LMR-400 Belden 9913 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors TNC CLAMP PLUG BELDEN 9913 9914
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 122397 | 122397-ND | 99H4872 | 122397 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Tnc Straight Clamp Plug Times Lmr-400 Belden 9913 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Solder | |||
| Connector Type | TNC |