Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 122393

Description
TNC STRAIGHT CRIMP PLUG TIMES
Request a Quote Datasheet
Description
TNC STRAIGHT CRIMP PLUG TIMES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 122393 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122393
Connectors RF - Miniature (BNC,TNC,SC) 122393
TNC STRAIGHT CRIMP PLUG TIMES

TNC STRAIGHT CRIMP PLUG TIMES

Buy Now
RF Coaxial Cable Mount Connector - 122393 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122393
RF Coaxial Cable Mount Connector 122393
TNC Straight Crimp Plug for LMR-400 50 Ohm

TNC Straight Crimp Plug for LMR-400 50 Ohm

Supplier's Site Datasheet
 - Amphenol RF 122393 - PEI-Genesis
Philadelphia, PA, United States
TNC 50 OHM STRT CRIMP PLUG

TNC 50 OHM STRT CRIMP PLUG

Buy Now
Coaxial Connector (RF) Assemblies - ACX1081-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1081-ND
Coaxial Connector (RF) Assemblies ACX1081-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
122393
Connectors 122393
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122393
RF & Microwave 122393
RF

RF

Buy Now
Swedesboro, NJ, United States
TNC Connector
122393
TNC Connector 122393
TNC 50 OHM STRT CRIMP PLUG

TNC 50 OHM STRT CRIMP PLUG

Buy Now
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4865 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4865
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4865
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122393 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122393
RF Connectors / Coaxial Connectors 122393
RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG LMR400 NICKEL

RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG LMR400 NICKEL

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpplug,for b9913,LMR400 cable,50 ohm - 70031745 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for b9913,LMR400 cable,50 ohm
70031745
connector,rf coaxial,tnc straight crimpplug,for b9913,LMR400 cable,50 ohm 70031745
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122393 122393 Amphenol RF 122393 ACX1081-ND 122393 99H4865 122393 70031745
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,tnc straight crimpplug,for b9913,LMR400 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight Straight
Termination Solder Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data