Amphenol Corporation Coaxial Connector (RF) Assemblies 122140

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1090-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1090-ND
Coaxial Connector (RF) Assemblies ACX1090-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Number of Ports: 1(Port)

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
122140
RF & Microwave 122140
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
122140
Connectors 122140
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 122140 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122140
RF Coaxial Cable Mount Connector 122140
TNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

TNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 122140 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122140
Connectors RF - Miniature (BNC,TNC,SC) 122140
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Coaxial Connectors - 2205481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205481
Coaxial Connectors 2205481
TNC Right Angle Crimp Plug for RG-58, LM

TNC Right Angle Crimp Plug for RG-58, LM

Supplier's Site
Coaxial Connectors - 2205482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205482
Coaxial Connectors 2205482
TNC Right Angle Crimp Plug for RG-58, LM

TNC Right Angle Crimp Plug for RG-58, LM

Supplier's Site
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm - 70031748 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm
70031748
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm 70031748
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 122140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122140
RF Connectors / Coaxial Connectors 122140
RF Connectors / Coaxial Connectors TNC R/A PLUG NIC RG-58 LMR195

RF Connectors / Coaxial Connectors TNC R/A PLUG NIC RG-58 LMR195

Buy Now Datasheet
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 99H4733 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
99H4733
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 99H4733
RF/COAXIAL TNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL TNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX1090-ND 122140 122140 122140 2205481 70031748 122140 99H4733
Product Name Coaxial Connector (RF) Assemblies Connectors,Interconnects RF & Microwave RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors connector,rf coaxial,tnc rt angle crimp/solder plug,for rg58,141,LMR195,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type TNC TNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle Fixed
Termination Solder, PCB Solder Crimp/Solder Solder
Unlock Full Specs
to access all available technical data