TE Connectivity D-Shaped Connectors 1-2221860-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-2221860-1
D-Shaped Connectors 1-2221860-1
Body Features D-Sub Connector Insert Arrangement : MS18273-2 Mating Retention Feature Material : Stainless Steel Shell Plating Finish : Yellow Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ] Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Individual Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18273-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Finish : Yellow Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.3 MICM  [50 - 100 MICIN ]
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A123732-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A123732-ND
D-Sub, D-Shaped Connector Housings A123732-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1-2221860-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-2221860-1
D-Sub Connectors 1-2221860-1
AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-2221860-1
D-Sub Connectors 1-2221860-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Amplimite Ip67,sz1, 90, 15 Pos,ifs,plug Amp - Te Connectivity - 41AJ0462 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Ip67,sz1, 90, 15 Pos,ifs,plug Amp - Te Connectivity
41AJ0462
Amplimite Ip67,sz1, 90, 15 Pos,ifs,plug Amp - Te Connectivity 41AJ0462
AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

AMPLIMITE IP67,SZ1, 90, 15 POS,IFS,PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2221860-1 A123732-ND 1-2221860-1 1-2221860-1 41AJ0462
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors Amplimite Ip67,sz1, 90, 15 Pos,ifs,plug Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Solder D-Sub Connectors - 1393481-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers
Solder D-Sub Connectors - 1393481-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Mounting Board Mount
Current Rating 2.2 amps
View Details
3 suppliers