TNC Straight Crimp Plug for B1694A 75 Ohm
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors C/P 1694A DELCO 394167 75
TNC Straight Crimp Plug Belden 1694A 75 Ohm / Individual Bag
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 122465 | ACX1998-ND | 122465 | 122465 | 97H2817 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | RF Connectors / Coaxial Connectors | Tnc Straight Crimp Plug Belden 1694A 75 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | ||
| Termination | Crimp |