TNC RT< PL .141 S/R GLD B
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors TNC R/A PLUG SOLDER .141 SEMI RIGID
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122422 | ARF2936-ND | 122422 | 122422 | 122422 | 99H4904 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | ||
| Mounting | Free Hanging (In-Line), Right Angle | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |