TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors TNC BLHD JK 174/316 NIC .256 IN. PANEL
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:11GHz RoHS Compliant: Yes
TNC STRAIGHT CRIMP JACK FOR RG-174, RG-316, LMR-100, 50 OHM, BULKHEAD ROHS COMPLIANT: YES
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 122428 | 122428 | ACX2084-ND | 122428 | 99H4909 | 82AC1013 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf | Tnc Straight Crimp Jack For Rg-174, Rg-316, Lmr-100, 50 Ohm, Bulkhead Rohs Compliant Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Crimp | Crimp | ||||
| Connector Type | TNC | TNC |