TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2232979-7

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2232979-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2232979-7
Rectangular Wire & Cable Connectors & Housings 1-2232979-7
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 6/6 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Wire Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2232979-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2232979-7-ND
Rectangular Connector Housings 17-1-2232979-7-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Conn, Plug, 7Pos, 1Row, 2Mm, Idc/idt; Product Range Amp - Te Connectivity - 33AK4027 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 7Pos, 1Row, 2Mm, Idc/idt; Product Range Amp - Te Connectivity
33AK4027
Conn, Plug, 7Pos, 1Row, 2Mm, Idc/idt; Product Range Amp - Te Connectivity 33AK4027
CONN, PLUG, 7POS, 1ROW, 2MM, IDC/IDT; Product Range:SGI 2.0 Series; No. of Contacts:7Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, PLUG, 7POS, 1ROW, 2MM, IDC/IDT; Product Range:SGI 2.0 Series; No. of Contacts:7Contacts; Gender:Plug; Pitch Spacing:2mm; Contact Termination Type:IDC / IDT; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2232979-7 17-1-2232979-7-ND 33AK4027
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Conn, Plug, 7Pos, 1Row, 2Mm, Idc/idt; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104920-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers