Amphenol Corporation Coaxial Connector (RF) Assemblies 122160

Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1096-ND
Coaxial Connector (RF) Assemblies ACX1096-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122160 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122160
RF Coaxial Cable Mount Connector 122160
TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
122160
Connectors 122160
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122160
RF & Microwave 122160
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 122160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122160
RF Connectors / Coaxial Connectors 122160
RF Connectors / Coaxial Connectors TNC ST BULKHEAD JACK 58-303 LMR195

RF Connectors / Coaxial Connectors TNC ST BULKHEAD JACK 58-303 LMR195

Buy Now Datasheet
connector,rf coaxial,tnc bulkhead crimpjack,for rg58,141,LMR195,50 ohm - 70031753 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc bulkhead crimpjack,for rg58,141,LMR195,50 ohm
70031753
connector,rf coaxial,tnc bulkhead crimpjack,for rg58,141,LMR195,50 ohm 70031753
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4750 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4750
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4750
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ACX1096-ND 122160 122160 122160 70031753 99H4750
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors connector,rf coaxial,tnc bulkhead crimpjack,for rg58,141,LMR195,50 ohm Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
Connector Type TNC TNC
Mounting Panel Mount Bulkhead - Rear Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Unlock Full Specs
to access all available technical data