Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
RF COAX ADAPTOR, TNC, JACK-JACK, 11GHZ; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series TNC JACK JACK BULK HEAD ADAPTER 50 OHM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX2020-ND | 122342 | 99H4822 | 122342 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | Rf Coax Adaptor, Tnc, Jack-Jack, 11Ghz; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | TNC | TNC |