TNC Straight Crimp Plug for RG-6 75 Ohm
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Phosphor Bronze; Frequency Max:1GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG RG6 NICKEL
TNC, TNC ST CRP PLG RG6-75~3PC-DL
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 122390 | ACX1849-ND | 122390 | 99H4861 | 122390 | 70032438 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | TNC, TNC ST CRP PLG RG6-75~3PC-DL |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | |||
| Termination | Crimp | Crimp | ||||
| Connector Type | TNC | TNC |