Adapter Coaxial Connector TNC Plug, Male Pin To RP-TNC Jack, Male Pin 50Ohm
RF ADAPTER, TNC PLUG-TNC RP JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC RP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series TNC Reverse Polarity Jack Adapter
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122498RP-10 | ARF2940-ND | 89K6804 | 122498RP-10 |
| Product Name | adapters | Coaxial Connector (RF) Adapters | Rf Adapter, Tnc Plug-Tnc Rp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | TNC | TNC |