Amphenol Corporation Coaxial Connector (RF) Assemblies 122386

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1087-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1087-ND
Coaxial Connector (RF) Assemblies ACX1087-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
122386
Connectors 122386
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122386
RF & Microwave 122386
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 122386 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122386
RF Coaxial Cable Mount Connector 122386
TNC Straight Solder Plug for .141 Semi-Rigid 50 Ohm

TNC Straight Solder Plug for .141 Semi-Rigid 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122386 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122386
RF Connectors / Coaxial Connectors 122386
RF Connectors / Coaxial Connectors TNC STRAIGHT SOLDER PLUG .141 SEMI RIGID

RF Connectors / Coaxial Connectors TNC STRAIGHT SOLDER PLUG .141 SEMI RIGID

Buy Now Datasheet
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4859 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4859
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4859
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc straight solder plug,for .141 semi-rigid cable - 70031747 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight solder plug,for .141 semi-rigid cable
70031747
connector,rf coaxial,tnc straight solder plug,for .141 semi-rigid cable 70031747
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1087-ND 122386 122386 122386 99H4859 70031747
Product Name Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf connector,rf coaxial,tnc straight solder plug,for .141 semi-rigid cable
Connector Type TNC TNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052455-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
4 suppliers
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details