Amphenol Corporation Coaxial Connector (RF) Adapters 122352

Description
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1846-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1846-ND
Coaxial Connector (RF) Adapters ACX1846-ND
Adapter Coaxial Connector TNC Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Adaptors (Interseries, Gender, etc.) - 122352 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
122352
Connectors RF - Adaptors (Interseries, Gender, etc.) 122352
TNC ADPTR,JK-PLG RA

TNC ADPTR,JK-PLG RA

Buy Now
Coaxial Adapters - 2205486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205486
Coaxial Adapters 2205486
Amphenol RF 122352 Coaxial Adapter

Amphenol RF 122352 Coaxial Adapter

Supplier's Site
TNC Connector - 122352 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122352
TNC Connector 122352
TNC Jack to TNC Plug

TNC Jack to TNC Plug

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122352
RF & Microwave 122352
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
122352
Connectors 122352
RF Connector

RF Connector

Buy Now
RF Adapters - In Series - 122352 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
122352
RF Adapters - In Series 122352
RF Adapters - In Series TNC R/A JACK PLUG ADAPTER

RF Adapters - In Series TNC R/A JACK PLUG ADAPTER

Buy Now Datasheet
connector,rf coaxial,tnc in-series adapter,right-angle plug-to-jack,50 ohm - 70032125 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc in-series adapter,right-angle plug-to-jack,50 ohm
70032125
connector,rf coaxial,tnc in-series adapter,right-angle plug-to-jack,50 ohm 70032125
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial Adapter, Tnc Plug-Tnc Jack; Convert From Coax Type Amphenol Rf - 99H4832 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Plug-Tnc Jack; Convert From Coax Type Amphenol Rf
99H4832
Rf/coaxial Adapter, Tnc Plug-Tnc Jack; Convert From Coax Type Amphenol Rf 99H4832
RF/COAXIAL ADAPTER, TNC PLUG-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC PLUG-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Tnc Jack To Tnc Plug Rohs Compliant Amphenol Rf - 28AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Tnc Jack To Tnc Plug Rohs Compliant Amphenol Rf
28AC7044
Adapter, Tnc Jack To Tnc Plug Rohs Compliant Amphenol Rf 28AC7044
ADAPTER, TNC JACK TO TNC PLUG ROHS COMPLIANT: YES

ADAPTER, TNC JACK TO TNC PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1846-ND 122352 2205486 122352 122352 70032125 99H4832 28AC7044
Product Name Coaxial Connector (RF) Adapters Connectors RF - Adaptors (Interseries, Gender, etc.) Coaxial Adapters TNC Connector RF Adapters - In Series connector,rf coaxial,tnc in-series adapter,right-angle plug-to-jack,50 ohm Rf/coaxial Adapter, Tnc Plug-Tnc Jack; Convert From Coax Type Amphenol Rf Adapter, Tnc Jack To Tnc Plug Rohs Compliant Amphenol Rf
Connector Type TNC BNC TNC
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Right Angle Straight Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Bulkhead
Unlock Full Specs
to access all available technical data