TE Connectivity Industrial Mini I/O Connectors 1-2271656-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1-2271656-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1-2271656-2
Industrial Mini I/O Connectors 1-2271656-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A125813-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125813-ND
Pluggable Connector Assemblies A125813-ND
8 Position Multi-Purpose Receptacle Connector Solder Surface Mount

8 Position Multi-Purpose Receptacle Connector Solder Surface Mount

Buy Now Datasheet
I/O Connectors - 1-2271656-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2271656-2
I/O Connectors 1-2271656-2
MINI IO VERTICAL SMT PLUS REC CONN KIT

MINI IO VERTICAL SMT PLUS REC CONN KIT

Buy Now
Pluggable Connectors - 1-2271656-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2271656-2
Pluggable Connectors 1-2271656-2
CONN MULTI-PURP RCPT 8P SLD SMD

CONN MULTI-PURP RCPT 8P SLD SMD

Supplier's Site Datasheet
Mini Io Vertical Smt Plus Rec Conn Kit Amp - Te Connectivity - 41AJ0478 - Newark, An Avnet Company
Chicago, IL, United States
Mini Io Vertical Smt Plus Rec Conn Kit Amp - Te Connectivity
41AJ0478
Mini Io Vertical Smt Plus Rec Conn Kit Amp - Te Connectivity 41AJ0478
MINI IO VERTICAL SMT PLUS REC CONN KIT

MINI IO VERTICAL SMT PLUS REC CONN KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2271656-2 A125813-ND 1-2271656-2 1-2271656-2 41AJ0478
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Mini Io Vertical Smt Plus Rec Conn Kit Amp - Te Connectivity
Connector Type Wire to Board Connector Multi-Purpose
Termination Surface Mount
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data