Amphenol Corporation Coaxial Connectors 122372

Description
RF Connector TNC Straight Crimp Plug RG
Request a Quote Datasheet
Description
RF Connector TNC Straight Crimp Plug RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 2530078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530078
Coaxial Connectors 2530078
RF Connector TNC Straight Crimp Plug RG

RF Connector TNC Straight Crimp Plug RG

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1072-ND
Coaxial Connector (RF) Assemblies ACX1072-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 122372 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122372
Connectors RF - Miniature (BNC,TNC,SC) 122372
MALE TNC/RG223 CABLE

MALE TNC/RG223 CABLE

Buy Now
Swedesboro, NJ, United States
TNC Connector
122372
TNC Connector 122372
TNC M CRMP RG55 RG142 50OHM

TNC M CRMP RG55 RG142 50OHM

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122372
RF & Microwave 122372
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122372
Connectors 122372
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 122372 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122372
RF Coaxial Cable Mount Connector 122372
TNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

TNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122372 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122372
RF Connectors / Coaxial Connectors 122372
RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG STANDARD CABLE

RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG STANDARD CABLE

Buy Now Datasheet
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4845 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4845
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4845
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg142,223,400 cable,50 ohm - 70031738 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg142,223,400 cable,50 ohm
70031738
connector,rf coaxial,tnc straight crimpplug,for rg142,223,400 cable,50 ohm 70031738
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 2530078 ACX1072-ND 122372 122372 122372 122372 99H4845 70031738
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) TNC Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf connector,rf coaxial,tnc straight crimpplug,for rg142,223,400 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Connector Type TNC TNC
Mounting Free Hanging (In-Line) Bulkhead
Unlock Full Specs
to access all available technical data