3M Centronics Connectors 12226-8250-00FR

Description
26 Position Receptacle Connector Surface Mount, Right Angle Solder
Request a Quote Datasheet
Description
26 Position Receptacle Connector Surface Mount, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MSDS26-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MSDS26-ND
Centronics Connectors MSDS26-ND
26 Position Receptacle Connector Surface Mount, Right Angle Solder

26 Position Receptacle Connector Surface Mount, Right Angle Solder

Buy Now Datasheet
D-Sub Connectors - 12226-8250-00FR - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
12226-8250-00FR
D-Sub Connectors 12226-8250-00FR
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
12226-8250-00FR
D-Sub Connectors 12226-8250-00FR
3M Shrunk Delta Ribbon (SDR) Connector,

3M Shrunk Delta Ribbon (SDR) Connector,

Buy Now
Singapore, Singapore
SMD Electronic Connector
438-12226-8250-00FR
SMD Electronic Connector 438-12226-8250-00FR
26 Pos Female D-Sub Connector, 0.64mm Pitch, Surface Mount, Right Angle Product overview: 12226-8250-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-8250-00FR can be used for catalog matching and distributor lookup.

26 Pos Female D-Sub Connector, 0.64mm Pitch, Surface Mount, Right Angle Product overview: 12226-8250-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-8250-00FR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - 12226-8250-00FR - 736053-12226-8250-00FR - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - 12226-8250-00FR
736053-12226-8250-00FR
Newest Parts - 12226-8250-00FR 736053-12226-8250-00FR
Manufacturer: 3M Win Source Part Number: 736053-12226-8250-00 FR Series: 122, Shrunk D Ribbon (SDR) Number of Positions: 26 Features: Board Guide, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Surface Mount, Right Angle Flange Feature: Mating Side (M2) Family Name: 12226 Categories: Connectors, Interconnects Manufacturer Homepage: www.3m.comesd Introduction Date: August 21, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 736053-12226-8250-00FR
Series: 122, Shrunk D Ribbon (SDR)
Number of Positions: 26
Features: Board Guide, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Outer Shroud Contacts
Mounting: Surface Mount, Right Angle
Flange Feature: Mating Side (M2)
Family Name: 12226
Categories: Connectors, Interconnects
Manufacturer Homepage: www.3m.comesd
Introduction Date: August 21, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Centronics Connectors - 12226-8250-00FR - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
12226-8250-00FR
Centronics Connectors 12226-8250-00FR
CONN RCPT 26POS R/A SOLDER

CONN RCPT 26POS R/A SOLDER

Supplier's Site Datasheet
Shrunk Delta Ribbon Connector, Receptacle 26 Position Smd; No. Of Contacts 3M - 88K3131 - Newark, An Avnet Company
Chicago, IL, United States
Shrunk Delta Ribbon Connector, Receptacle 26 Position Smd; No. Of Contacts 3M
88K3131
Shrunk Delta Ribbon Connector, Receptacle 26 Position Smd; No. Of Contacts 3M 88K3131
SHRUNK DELTA RIBBON CONNECTOR, RECEPTACLE 26 POSITION SMD; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:SDR; Contact Termination Type:Surface Mount; Product Range:122 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SHRUNK DELTA RIBBON CONNECTOR, RECEPTACLE 26 POSITION SMD; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:SDR; Contact Termination Type:Surface Mount; Product Range:122 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSDS26-ND 12226-8250-00FR 438-12226-8250-00FR 736053-12226-8250-00FR 12226-8250-00FR 88K3131
Product Name Centronics Connectors D-Sub Connectors SMD Electronic Connector Newest Parts - 12226-8250-00FR Centronics Connectors Shrunk Delta Ribbon Connector, Receptacle 26 Position Smd; No. Of Contacts 3M
Connector Type Receptacle D-Sub Connector Centronics Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Number of Contacts 26 #
Unlock Full Specs
to access all available technical data