Amphenol RF Coaxial Connector (RF) Assemblies 122440

Description
TNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
TNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2779-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2779-ND
Coaxial Connector (RF) Assemblies ARF2779-ND
TNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder

TNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
TNC Connector - 122440 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122440
TNC Connector 122440
TNC Straight PCB Jack 50 Ohm

TNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122440
RF & Microwave 122440
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 122440 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
122440
RF Coaxial Board Mount Connector 122440
TNC Straight PCB Jack Through Hole 50 Ohm

TNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf - 99H4913 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf
99H4913
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf 99H4913
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, THOUGH HOLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Tnc Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol - 79AH8705 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol
79AH8705
Tnc Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol 79AH8705
TNC STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

TNC STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 122440 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122440
RF Connectors / Coaxial Connectors 122440
RF Connectors / Coaxial Connectors TNC ST PCB JACK 50 OHM 4 POST

RF Connectors / Coaxial Connectors TNC ST PCB JACK 50 OHM 4 POST

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF2779-ND 122440 122440 99H4913 79AH8705 122440
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Board Mount Connector Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Though Hole; Connector Type Amphenol Rf Tnc Straight Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type TNC TNC
Mounting Through Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data