TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
TNC Straight Crimp Plug for RG-59 20AWG 75 Ohm
RF Connectors / Coaxial Connectors TNC CRIMP PLUG 59U 75 OHM
TNC Coaxial Connectors, 75 Ohms Impedance, Nickel Finish, Delrin Insulation, Straight Crimp Plug
Medium size coaxial connectors with thread coupling. 50 ohm impedance for applications up to 11 GHz. 75 ohm impedance for applications up to 1 GHz with a typical SWR of 1.15:1 achieved.
Working voltage for both impedances : 500 Volts rms
Center contact male: 50 ohm - Brass , 75 ohm - Gold
Center contact female: 50 ohm - Beryllium Copper , 75 ohm - Gold
Metal parts: 50 ohm - Brass , 75 ohm - Nickel
Clamp gaskets: 50 ohm - Silicone or Synthetic rubber , 75 ohm - None
Crimp Ferrule: 50 ohm - Annealed Copper , 75 ohm - Nickel
RF COAXIAL, TNC, PLUG, 75 OHM, CABLE, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1076-ND | 122426 | 122426 | 122426 | 70031741 | 99H4908 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | TNC Connector | RF Connectors / Coaxial Connectors | connector,rf coaxial,tnc straight crimpplug,for rg59,62-20awg cable,75 ohm | Rf Coaxial, Tnc, Plug, 75 Ohm, Cable, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug |