TNC Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, TNC RP PLUG, STRAIGHT, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC ST PLUG 9913/LMR 400 REV POLARITY
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122393RP | 122393RP | ACX1082-ND | 99H4866 | 122393RP |
| Product Name | TNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Tnc Rp Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp |