Amphenol RF Coaxial Connector (RF) Assemblies 122332RP

Description
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-122332RP-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-122332RP-ND
Coaxial Connector (RF) Assemblies 115-122332RP-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 122332RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122332RP
RF Connectors / Coaxial Connectors 122332RP
RF Connectors / Coaxial Connectors TNC BLKHD JACK REVERSE POLARITY

RF Connectors / Coaxial Connectors TNC BLKHD JACK REVERSE POLARITY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 115-122332RP-ND 122332RP
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060871-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Right Angle
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 696906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMB
Geometry Straight
View Details