Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : K
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Pin Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions Connector Height : 14.63 MM [.575 INCH ] Product Length : 27.25 MM [1.072 INCH ] Product Width : 9.25 MM [.364 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800
Housing Features Housing Color : Nut Brown
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : K
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Type : Pin
- Mating Pin Diameter : .5 MM [.019 INCH ]
Dimensions
- Connector Height : 14.63 MM [.575 INCH ]
- Product Length : 27.25 MM [1.072 INCH ]
- Product Width : 9.25 MM [.364 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 800
- Operating Voltage (VAC) : 800
Housing Features
- Housing Color : Nut Brown
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Connector Position Assurance Capable : No
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Cable-to-Cable
- Mixed & Hybrid Connector : No
- Primary Locking Feature : On the Terminal
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]