TNC Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF/COAXIAL TNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC STRAIGHT JACK BULKHEAD
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122401 | ACX1102-ND | 122401 | 89K6786 | 122401 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial Tnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Solder | Solder | |||
| Connector Type | TNC | TNC |