Amphenol Corporation RF Coaxial Cable Mount Connector 122408RP

Description
TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
Request a Quote Datasheet
Description
TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122408RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122408RP
RF Coaxial Cable Mount Connector 122408RP
TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized

TNC Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1080-ND
Coaxial Connector (RF) Assemblies ACX1080-ND
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connectors - 2205487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205487
Coaxial Connectors 2205487
Amphenol RF 122408RP Coaxial Connector

Amphenol RF 122408RP Coaxial Connector

Supplier's Site
Coaxial Connectors - 2205488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205488
Coaxial Connectors 2205488
Amphenol RF 122408RP Coaxial Connector

Amphenol RF 122408RP Coaxial Connector

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
122408RP
RF & Microwave 122408RP
RF

RF

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 122408RP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122408RP
Connectors RF - Miniature (BNC,TNC,SC) 122408RP
TNC PLUG 8X LMR 240 REV P

TNC PLUG 8X LMR 240 REV P

Buy Now
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4884 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4884
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4884
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122408RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122408RP
RF Connectors / Coaxial Connectors 122408RP
RF Connectors / Coaxial Connectors TNC ST PLUG RG-8X/ LMR240 REV POLARITY

RF Connectors / Coaxial Connectors TNC ST PLUG RG-8X/ LMR240 REV POLARITY

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 122408RP ACX1080-ND 2205487 122408RP 122408RP 99H4884 122408RP
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors RF & Microwave Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data