SV Microwave, Inc. Connectors Audio & Video, Unreviewed 1221-4010

Description
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
Request a Quote Datasheet
Description
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1221-4010 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality.

The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge.

The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

Supplier's Site Datasheet
Connectors Audio & Video, Unreviewed - 1221-4010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
1221-4010
Connectors Audio & Video, Unreviewed 1221-4010
SMP FEMALE CONNECTOR FOR .047 INDIVIDUAL WITH BULK PIECE PAR

SMP FEMALE CONNECTOR FOR .047 INDIVIDUAL WITH BULK PIECE PAR

Buy Now
Swedesboro, NJ, United States
SMP Connector
1221-4010
SMP Connector 1221-4010
SMP Female Connector for .047 Cable

SMP Female Connector for .047 Cable

Buy Now
Coaxial Connector (RF) Assemblies - 1221-4010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1221-4010-ND
Coaxial Connector (RF) Assemblies 1221-4010-ND
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coaxial, Smp Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 42AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smp Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
42AC0322
Rf Coaxial, Smp Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 42AC0322
RF COAXIAL, SMP JACK, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.047 Semi-Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAXIAL, SMP JACK, 50 OHM, CABLE; Connector Type:SMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.047 Semi-Rigid; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1221-4010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1221-4010
RF Connectors / Coaxial Connectors 1221-4010
RF Connectors / Coaxial Connectors SMP F Conn for .047 Cable

RF Connectors / Coaxial Connectors SMP F Conn for .047 Cable

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1221-4010 1221-4010 1221-4010 1221-4010-ND 42AC0322 1221-4010
Product Name Connectors Audio & Video, Unreviewed SMP Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Smp Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave RF Connectors / Coaxial Connectors
Connector Type SMP SMP SMP
Unlock Full Specs
to access all available technical data