RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
TNC Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead Reverse Polarized
RF Connectors / Coaxial Connectors TNC BLKHD JK RG178/ 196 REV POLARITY
RF COAXIAL, TNC JACK, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG178A, RG178B, RG196, RG196A, M17/93-RG178; ContactRoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX1101-ND | 122370RP | 122370RP | 47AC9976 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Tnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||
| Mounting | Panel Mount | Bulkhead - Rear Mount | ||
| Gender | Female / Jack | Female / Jack | Female / Jack |