Amphenol RF RF & Microwave 122398

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
122398
RF & Microwave 122398
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 122398 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122398
RF Coaxial Cable Mount Connector 122398
TNC Straight Crimp Plug for RG-214 50 Ohm

TNC Straight Crimp Plug for RG-214 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1078-ND
Coaxial Connector (RF) Assemblies ACX1078-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf - 99H4873 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf
99H4873
Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf 99H4873
RF COAXIAL, TNC, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF COAXIAL, TNC, PLUG, 50 OHM, CABLE, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122398 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122398
RF Connectors / Coaxial Connectors 122398
RF Connectors / Coaxial Connectors TNC CRIMP PLUG 214/U 50 OHM

RF Connectors / Coaxial Connectors TNC CRIMP PLUG 214/U 50 OHM

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg214 cable,50 ohm - 70031743 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg214 cable,50 ohm
70031743
connector,rf coaxial,tnc straight crimpplug,for rg214 cable,50 ohm 70031743
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122398 122398 ACX1078-ND 99H4873 122398 70031743
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Tnc, Plug, 50 Ohm, Cable, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,tnc straight crimpplug,for rg214 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data