Amphenol Corporation Coaxial Adapters 122340

Description
Amphenol RF 122340 Coaxial Adapter
Request a Quote Datasheet
Description
Amphenol RF 122340 Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2205484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205484
Coaxial Adapters 2205484
Amphenol RF 122340 Coaxial Adapter

Amphenol RF 122340 Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2205483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205483
Coaxial Adapters 2205483
Amphenol RF 122340 Coaxial Adapter

Amphenol RF 122340 Coaxial Adapter

Supplier's Site
TNC Connector - 122340 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122340
TNC Connector 122340
TNC Jack to TNC Jack

TNC Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
122340
Connectors 122340
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122340
RF & Microwave 122340
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX1825-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1825-ND
Coaxial Connector (RF) Adapters ACX1825-ND
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 122340 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122340
Connectors RF - Miniature (BNC,TNC,SC) 122340
ADAPTER, TNC JACK TO TNC JACK,

ADAPTER, TNC JACK TO TNC JACK,

Buy Now
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 99H4820 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
99H4820
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 99H4820
BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 122340 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
122340
RF Adapters - In Series 122340
RF Adapters - In Series TNC JACK JACK BULK HEAD ADAPTER 50 OHM

RF Adapters - In Series TNC JACK JACK BULK HEAD ADAPTER 50 OHM

Buy Now Datasheet
connector,rf coaxial,tnc in-series adapter,jack-to-jack bulkhead,50 ohm - 70032071 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc in-series adapter,jack-to-jack bulkhead,50 ohm
70032071
connector,rf coaxial,tnc in-series adapter,jack-to-jack bulkhead,50 ohm 70032071
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2205484 122340 ACX1825-ND 122340 99H4820 122340 70032071
Product Name Coaxial Adapters TNC Connector Coaxial Connector (RF) Adapters Connectors RF - Miniature (BNC,TNC,SC) Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - In Series connector,rf coaxial,tnc in-series adapter,jack-to-jack bulkhead,50 ohm
Geometry Straight Straight Straight Straight
Frequency 11.000 GHz ? to 11.000 GHz
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data