Amphenol Corporation RF Coaxial Cable Mount Connector 122379

Description
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm 4-Hole Flange
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm 4-Hole Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122379 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122379
RF Coaxial Cable Mount Connector 122379
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm 4-Hole Flange

TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm 4-Hole Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2006-ND
Coaxial Connector (RF) Assemblies ACX2006-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
TNC Connector - 122379 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122379
TNC Connector 122379
TNC Straight Cable Jack 50 Ohm 4-Hole Fl

TNC Straight Cable Jack 50 Ohm 4-Hole Fl

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122379
RF & Microwave 122379
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 122379 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122379
RF Connectors / Coaxial Connectors 122379
RF Connectors / Coaxial Connectors PNL CRMP JCK RG316-50-DB

RF Connectors / Coaxial Connectors PNL CRMP JCK RG316-50-DB

Buy Now Datasheet
Tnc Straight Crimp Jack Rg-316Ds Rd-316 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf - 99H4852 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack Rg-316Ds Rd-316 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf
99H4852
Tnc Straight Crimp Jack Rg-316Ds Rd-316 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf 99H4852
TNC Straight Crimp Jack RG-316DS RD-316 4-Hole Flange 50 Ohm / Individual Bag

TNC Straight Crimp Jack RG-316DS RD-316 4-Hole Flange 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122379 ACX2006-ND 122379 122379 99H4852
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies TNC Connector RF Connectors / Coaxial Connectors Tnc Straight Crimp Jack Rg-316Ds Rd-316 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190912 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 2469511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details