Amphenol Corporation Coaxial Connector (RF) Assemblies 122542

Description
TNC Connector Jack, Female Socket Panel Mount Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 122542-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
122542-ND
Coaxial Connector (RF) Assemblies 122542-ND
TNC Connector Jack, Female Socket Panel Mount Crimp

TNC Connector Jack, Female Socket Panel Mount Crimp

Buy Now Datasheet
TNC Connector - 122542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122542
TNC Connector 122542
TNC Straight Cable Jack

TNC Straight Cable Jack

Buy Now
RF Coaxial Cable Mount Connector - 122542 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122542
RF Coaxial Cable Mount Connector 122542
TNC Connector IP67

TNC Connector IP67

Supplier's Site
RF Connectors / Coaxial Connectors - 122542 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122542
RF Connectors / Coaxial Connectors 122542
RF Connectors / Coaxial Connectors TNC Bulkhead Jack 1.13mm Cable IP67

RF Connectors / Coaxial Connectors TNC Bulkhead Jack 1.13mm Cable IP67

Buy Now Datasheet
Tnc Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf - 88X0124 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
88X0124
Tnc Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf 88X0124
TNC Straight Crimp Jack 1.13 mm Micro-cable Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

TNC Straight Crimp Jack 1.13 mm Micro-cable Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122542-ND 122542 122542 122542 88X0124
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Tnc Straight Crimp Jack 1.13 Mm Micro-Cable Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337420-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
6 suppliers
Coaxial Adapters - 8194178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details