TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
TNC Straight Crimp Jack for LMR-400 50 Ohm
RF Connectors / Coaxial Connectors TNC STRAIGHT JACK LMR400 NICKEL
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8214, 9913, LMR-400; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122392 | ACX1110-ND | 122392 | 122392 | 99H4863 |
| Product Name | TNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack |