TNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
RF/COAXIAL, TNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG143, RG212; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC BULKHEAD CRIMP JACK RG6 75 OHM TEF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2927-ND | 99H4856 | 122382 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Tnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | |
| Mounting | Panel Mount | Bulkhead - Rear Mount | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight Bulkhead Jack | Straight |