Amphenol Corporation Coaxial Connector (RF) Assemblies 122332

Description
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1112-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1112-ND
Coaxial Connector (RF) Assemblies ACX1112-ND
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
TNC Connector - 122332 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122332
TNC Connector 122332
TNC Jack Panel Mount Solder Cup 50 Ohm

TNC Jack Panel Mount Solder Cup 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122332
Connectors 122332
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122332
RF & Microwave 122332
RF

RF

Buy Now
RF Coaxial Bulkhead Connector - 122332 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
122332
RF Coaxial Bulkhead Connector 122332
TNC Straight Jack Solder Cup 50 Ohm Bulkhead

TNC Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site Datasheet
Connector, Tnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H4811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
99H4811
Connector, Tnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf 99H4811
CONNECTOR, TNC, RCPT, 50 OHM, PANEL; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

CONNECTOR, TNC, RCPT, 50 OHM, PANEL; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122332 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122332
RF Connectors / Coaxial Connectors 122332
RF Connectors / Coaxial Connectors TNC BLKHEAD JACK 3.2 PANEL MOUNT 50 OHM

RF Connectors / Coaxial Connectors TNC BLKHEAD JACK 3.2 PANEL MOUNT 50 OHM

Buy Now Datasheet
connector,rf coaxial,tnc bulkhead recept jack,solder pot terminal,50 ohm - 70031757 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc bulkhead recept jack,solder pot terminal,50 ohm
70031757
connector,rf coaxial,tnc bulkhead recept jack,solder pot terminal,50 ohm 70031757
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1112-ND 122332 122332 99H4811 122332 70031757
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Bulkhead Connector Connector, Tnc, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,tnc bulkhead recept jack,solder pot terminal,50 ohm
Connector Type TNC TNC
Mounting Panel Mount Bulkhead - Front Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight Straight
Unlock Full Specs
to access all available technical data