TE Connectivity Headers, Male Pins 1-2232784-1

Description
"Connector Header Through Hole 2 position 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-2232784-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-2232784-1-ND
Headers, Male Pins 1-2232784-1-ND
"Connector Header Through Hole 2 position 0.312"" (7.92mm)"

"Connector Header Through Hole 2 position 0.312"" (7.92mm)"

Buy Now Datasheet
CONN HEADER VERT 2POS 7.92MM - 792-1-2232784-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS 7.92MM
792-1-2232784-1
CONN HEADER VERT 2POS 7.92MM 792-1-2232784-1
CONN HEADER VERT 2POS 7.92MM

CONN HEADER VERT 2POS 7.92MM

Supplier's Site
Gic7.92 2Pos_Header Ass Y Nat Keying B Amp - Te Connectivity - 35AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Gic7.92 2Pos_Header Ass Y Nat Keying B Amp - Te Connectivity
35AC7091
Gic7.92 2Pos_Header Ass Y Nat Keying B Amp - Te Connectivity 35AC7091
GIC7.92 2POS_HEADER ASS Y NAT KEYING B

GIC7.92 2POS_HEADER ASS Y NAT KEYING B

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2232784-1-ND 792-1-2232784-1 35AC7091
Product Name Headers, Male Pins CONN HEADER VERT 2POS 7.92MM Gic7.92 2Pos_Header Ass Y Nat Keying B Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26778-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Nano NPD Series Strip Connectors - Dual Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Box Header
Termination Through Hole
View Details
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details