Amphenol Corporation RF Coaxial Cable Mount Connector 122358-10

Description
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP67
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122358-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122358-10
RF Coaxial Cable Mount Connector 122358-10
TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP67

TNC Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP67

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2925-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2925-ND
Coaxial Connector (RF) Assemblies ARF2925-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
122358-10
Connectors 122358-10
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 122358-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122358-10
RF Connectors / Coaxial Connectors 122358-10
RF Connectors / Coaxial Connectors TNC Strg Crimp Jack for RG-316 Dbl Braid

RF Connectors / Coaxial Connectors TNC Strg Crimp Jack for RG-316 Dbl Braid

Buy Now Datasheet
Tnc Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf - 88X0119 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
88X0119
Tnc Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf 88X0119
TNC Straight Crimp Jack RG-316DS RD-316 Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

TNC Straight Crimp Jack RG-316DS RD-316 Bulkhead Rear Mount 50 Ohm IP67 / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 122358-10 ARF2925-ND 122358-10 122358-10 88X0119
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Tnc Straight Crimp Jack Rg-316Ds Rd-316 Bulkhead Rear Mount 50 Ohm Ip67 / Individual Bag Amphenol Rf
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details