TNC Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
TNC Straight Cable Jack 50 Ohm 4-Hole Fl
RF Connectors / Coaxial Connectors TNC 4 HOLE FLANGE JACK 0.141
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122419 | ARF2935-ND | 122419 | 122419 | 99H4901 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Solder | Solder | |||
| Connector Type | TNC | TNC |