TNC Straight Jack Round Post 50 Ohm 4-Hole Flange
TNC Jack Panel Mount Post Contact 50 Ohm
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors TNC PANEL RECPT EX TEF O-RING
TNC Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 122443 | 122443 | ARF2937-ND | 122443 | 99H4914 |
| Product Name | RF Coaxial Panel Mount Connector | TNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Tnc Straight Receptacle Jack Round Post 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | ||
| Termination | Round Post | ||||
| Connector Type | TNC |