Amphenol Corporation TNC Connector 122498RP

Description
TNC Jack to TNC-RP Plug
Request a Quote Datasheet
Description
TNC Jack to TNC-RP Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 122498RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122498RP
TNC Connector 122498RP
TNC Jack to TNC-RP Plug

TNC Jack to TNC-RP Plug

Buy Now
Swedesboro, NJ, United States
Connectors
122498RP
Connectors 122498RP
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - ACX2188-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2188-ND
Coaxial Connector (RF) Adapters ACX2188-ND
Adapter Coaxial Connector RP-TNC Plug, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector RP-TNC Plug, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 122498RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
122498RP
RF Adapters - Between Series 122498RP
RF Adapters - Between Series TNC JACK TO PLUG REV POL ADPTR 50 OHM

RF Adapters - Between Series TNC JACK TO PLUG REV POL ADPTR 50 OHM

Buy Now Datasheet
Rf Adapter, Tnc Jack-Tnc Rp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf - 89K6803 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Tnc Jack-Tnc Rp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
89K6803
Rf Adapter, Tnc Jack-Tnc Rp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf 89K6803
RF ADAPTER, TNC JACK-TNC RP PLUG, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, TNC JACK-TNC RP PLUG, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC RP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 122498RP ACX2188-ND 122498RP 89K6803
Product Name TNC Connector Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf Adapter, Tnc Jack-Tnc Rp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type TNC TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Vertical Launch Connectors - NVLC-1F-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 110.000 GHz
View Details