TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors TNC BULKHEAD SOLDER JACK .085 SEMI-RIGID
RF/COAXIAL TNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122400 | ACX1103-ND | 122400 | 122400 | 99H4874 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Tnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | |||
| Mounting | Panel Mount | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack |