Manufacturer: Amphenol RF Division
Win Source Part Number: 1010086-122402
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: TNC
Voltage Rating: 500V
Ingress Protection: Weatherproof
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.18dB
Shield Termination: Clamp
Cable Group: RG-174, 188A, 316, Belden 7805A
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyoxymethylene (POM) Acetal
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 1 Top Hat, 1 Washer
Categories: Connectors, Interconnects
Status: Active
Maximum Input Frequency: 11GHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
CONN TNC PLUG STR 50OHM SOLDER Product overview: 122402 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122402 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors TNC ST CLAMP PLUG RG 174 316
| Win Source Electronics | Richardson RFPD | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1010086-122402 | 122402 | 122402-ND | 122402 | 437-122402 | 122402 |
| Product Name | Coaxial Connectors (RF) - 122402 | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | TNC Connector | 50OHM Electronic Connector | RF Connectors / Coaxial Connectors |
| Termination | Solder | Clamp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 500 volts | 500 volts | 500 volts | |||
| Frequency | 11.000 GHz | ? to 11.000 GHz |