Amphenol Corporation TNC Connector 122373

Description
TNC Straight Cable Jack 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Cable Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 122373 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122373
TNC Connector 122373
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122373
RF & Microwave 122373
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122373
Connectors 122373
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1106-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1106-ND
Coaxial Connector (RF) Assemblies ACX1106-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122373 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122373
RF Coaxial Cable Mount Connector 122373
TNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm

TNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm

Supplier's Site Datasheet
connecor,rf coaxial,tnc straight crimp jack,for rg142,223,400,50 ohm - 70032060 - Allied Electronics, Inc.
Fort Worth, TX, USA
connecor,rf coaxial,tnc straight crimp jack,for rg142,223,400,50 ohm
70032060
connecor,rf coaxial,tnc straight crimp jack,for rg142,223,400,50 ohm 70032060
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
RF Connectors / Coaxial Connectors - 122373 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122373
RF Connectors / Coaxial Connectors 122373
RF Connectors / Coaxial Connectors TNC STRAIGHT CRIMP JACK RG-223 142

RF Connectors / Coaxial Connectors TNC STRAIGHT CRIMP JACK RG-223 142

Buy Now Datasheet
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4847 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4847
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4847
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 122373 ACX1106-ND 122373 70032060 122373 99H4847
Product Name TNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connecor,rf coaxial,tnc straight crimp jack,for rg142,223,400,50 ohm RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type TNC TNC
Mounting Free Hanging (In-Line) Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data