DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 164 165 166 167 168 169 170 171 172 173 174 175 176 180 190 200 210 220 230 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin"
"2 (1 x 2) Position Shunt Connector Green Open Top 0.100"" (2.54mm) Gold"
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
12 Position Circular Connector Insert, Female Sockets Solder
12 Position Circular Connector Insert, Male Pins Solder
17 Position Circular Connector Insert, Female Sockets Solder
17 Position Circular Connector Insert, Male Pins Solder
2 Position Circular Connector Plug, Male Pins Spring-Cage
2 Position Circular Connector Receptacle, Female Sockets Spring-Cage
3 Position Circular Connector Plug, Male Pins Spring-Cage
3 Position Circular Connector Receptacle, Female Sockets Spring-Cage
4 (3 + PE) Position Circular Connector Distributor IDC
4 (Data) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
4 (Data) Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Backshell, Coupling Nut
4 (Data) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
4 (Data) Position Circular Connector Receptacle Housing Free Hanging (In-Line), Right Angle Backshell
4 (Power) Position Circular Connector Insert, Female Sockets Solder
4 (Power) Position Circular Connector Insert, Male Pins Solder
4 (Power) Position Circular Connector Plug, Female Sockets Solder
4 (Power) Position Circular Connector Receptacle, Male Pins Solder
4 Position Circular Connector Distributor Nut IDC
4 Position Circular Connector Panel Feed-Through IDC
4 Position Circular Connector Plug, Male Pins Spring-Cage
4 Position Circular Connector Receptacle, Female Sockets Solder
4 Position Circular Connector Receptacle, Female Sockets Spring-Cage
5 (4 Power + FE) Position Circular Connector Insert, Female Sockets and Male Pins Solder
5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder
5 (4 Power + FE) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder
5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
5 Position Circular Connector Plug Housing Free Hanging (In-Line), Angled Backshell, Coupling Nut
5 Position Circular Connector Plug, Female Sockets Push In, Spring
5 Position Circular Connector Plug, Male Pins Solder
5 Position Circular Connector Plug, Male Pins Spring-Cage
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
5 Position Circular Connector Receptacle Housing Free Hanging (In-Line), Angled Backshell
5 Position Circular Connector Receptacle, Female Sockets Push In, Spring
5 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Circular Connector Receptacle, Female Sockets Spring-Cage
6 Position Circular Connector Plug, Male Pins Solder
6 Position Circular Connector Receptacle, Female Sockets Solder
8 (4 Data + 4 Power) Position Circular Connector Insert, Female Sockets Solder
8 (Data) Position Circular Connector Insert, Female Sockets Solder
8 (Data) Position Circular Connector Receptacle, Female Sockets Solder
8 Position Circular Connector Plug, Male Pins Solder
8 Position Circular Connector Receptacle, Female Sockets Solder
9 Rectangular Connectors - Housings Receptacle Black
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Jack, Male Pin To SMB Plug, Female Socket 50Ohm
Adapter Coaxial Connector SMB Mini Jack, Male Pin To SMB Mini Jack, Male Pin 75Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMB Plug, Female Socket To SMB Plug, Female Socket 50Ohm
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
Base - Box Mount Connector Side Entry M20 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M20 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M25 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M32 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M40 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry M40 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG16 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG16 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG21 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG21 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG21 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG29 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG29 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Box Mount Connector Side Entry PG29 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount 90° Connector Side Entry D7 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount 90° Connector Side Entry M20 D7 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry D7 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
CC0 6-TS-0 34M AU
Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Distributor T-Shaped 5/5 (2) Male Pins/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Standard 4/4 Female Sockets/Female Sockets Panel Mount
CONN PIN 20-22AWG TIN CRIMP
Connector Adapter
Connector Blanking Cover For Power Entry Inlets and Outlets
Connector Cap
Connector Connection Element
Connector Cover with Retaining Cord
Connector Gasket, Flat M12
Connector Locking Latch
Connector Plug Assembly Frame
Connector Seal
Connector Strain Relief
Female Insert 10+Ground Position Push In
Female Insert 16+Ground Position Push In
Female Insert 24+Ground Position Push In
Female Insert 6+Ground Position Push In
Female Module 6 Position Push In
Female Module 8 Position Push In
Female Module Gray 12 Position Push In
Female Module Gray 5 Position Push In
FLUSH-TYPE CONNECTOR POWER 5-P
HC-1/2M-UT-F-6-PE
HC-1/2M-UT-M-6-PE
HC-EVO-A10PT-BWS-HH- M20-PLRBK
HC-EVO-A10PT-BWSC-HH -M20-PLRBK
HC-EVO-A16PT-BWS-HH- M25-PLRBK
HC-EVO-A16PT-BWSC-HH -M25-PLRBK
HC-EVO-M1-BWS-PLRBK
HC-EVO-M1-HHFS-PLBK
HC-M-02-PT-F
HC-M-02-PT-M
HC-M-03-PT-F
HC-M-03-PT-M
HC-M-04-PT-F
HC-M-04-PT-M
HC-Q-I-RJ45 GC-F/F
HC-STA-A03PT-BWS-HS- M20-ELCAL
HC-STA-A03PT-BWS-HS- M20-PLRBK
HC-STA-A03PT-BWS-HT- M20-ELCAL
HC-STA-A03PT-BWS-HT- M20-PLRBK
HC-STA-A04PT-BWS-HS- M20-ELCAL
HC-STA-A04PT-BWS-HS- M20-PLRBK
HC-STA-A04PT-BWS-HT- M20-ELCAL
HC-STA-A04PT-BWS-HT- M20-PLRBK
HC-STA-A10PT-BWS-LS- M20-ELCAL
HC-STA-A10PT-BWS-LT- M20-ELCAL
HC-STA-A10PT-BWSC-LS -M20-ELCAL
HC-STA-A10PT-BWSC-LT -M20-ELCAL
HC-STA-A16PT-BWS-HS- M25-ELCAL
HC-STA-A16PT-BWS-HT- M25-ELCAL
HC-STA-A16PT-BWSC-HS -M25-ELCAL
HC-STA-A16PT-BWSC-HT -M25-ELCAL
HC-STA-B32-BCSFD-PL- BK
HC-STA-B32-CHWD-1TTM 50-ELC-AL
HC-STA-B32-CHWD-1TTP 36-ELC-AL
HC-STA-B32-CHWD-1TTP 42-ELC-AL
HC-STA-B32-HHFD-1STP 42-EL-AL
HC-STA-B32-HHFD-1TTP 42-EL-AL
HC-STA-B32-SHWD-2SSP 36-ELC-AL
HC-STA-B48-HHFS-1STP 42-EM-AL
HC-STA-B48-HHFS-1TTP 42-EM-AL
HC-STA-B48-SHWS-2SSP 36-EMC-AL
HC-STA-B48-SHWSC-2SS P36-EMC-AL
Hood - Coupling Connector Bottom Entry M20 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M20 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M25 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M32 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry M40 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG16 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG16 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood - Coupling Connector Bottom Entry PG29 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side and Top Entry M25 and M32 B24 IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M50 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M50 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG16 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG21 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG29 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG36 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry PG36 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D7 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 D7 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M50 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M50 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG13.5 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG16 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 D15 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 D25 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG21 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 D50 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG29 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG36 B32 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry PG36 B48 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a
LMF 5.00/02/180 3.5SN BX BX
LMFS 5.00/03/90 3.5SN BK BX
LSF-SMT 3.50/05/180 1.5SN BK TU
Male Insert 10+Ground Position Push In
Male Insert 16+Ground Position Push In
Male Insert 24+Ground Position Push In
Male Insert 6+Ground Position Push In
Male Insert 7+Ground Position Crimp
Male Module 6 Position Push In
Male Module 8 Position Push In
Male Module Gray 12 Position Push In
Male Module Gray 5 Position Push In
Male Module, D-Sub Gray 9 Position Screw
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Unshielded
Pin Contact 18-22 AWG Size 1.0mm Crimp Gold
Pin Contact Gold 20-22 AWG
Pin Contact Tin Crimp 20-22 AWG
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Position Circular Connector Insert Shell Panel Mount
Position Circular Connector
Position Wire to Board Terminal Block
QPD CW3PE2 5 2X6-10 GY
QPD P3PE2 5 9-14 GYGY
QPD P4X2 5 6-10 BK
QPD P4X2 5 9-14 GY GY
QPD T3PE2 5 2X6-10 BK
QPD T3PE2 5 2X9-14 BK
QPD T3PE2 5 3X6-10 BK
QPD T3PE2 5 3X9-14 BK
QPD W3PE2 5 M25 DT GY
RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SACC-M12FS-5QO SH DN
SACC-M12FS-8QO-0 25-CM M
SACC-M12M12FS-8QO SH ETH
SACC-M12MRX-8CT-CL SH
SACC-M12MS-8QO-0 25-CM M
SACC-M12MSX-8CT-CL SH
SAIBM-8/7S-M12
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
SMB Connector Receptacle, Male Pin 75Ohm Panel Mount, Through Hole Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Crimp
SMB, Mini Connector Jack, Male Pin 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount Crimp
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp or Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Socket Contact Gold Crimp 20-22 AWG
Socket Contact Tin Crimp 24-26 AWG
TERM BLOCK PLUG 5POS
Terminator Coax Connector Plug, Female Socket SMB
Terminator Coax Connector Plug, Male Pin SMB 100 Ohms
Terminator Coax Connector

<< Prev Next >>