TE Connectivity Standard Edge Connectors 1-2232893-2

Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.36 - 1.64 MM  [.053 - .064 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 2048 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.36 - 1.64 MM  [.053 - .064 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 2048 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 1-2232893-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
1-2232893-2
Standard Edge Connectors 1-2232893-2
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 12 Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.36 - 1.64 MM  [.053 - .064 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 2048 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Insulation Displacement Slots : 12
  • Number of Positions : 12
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 1.6 MM  [.047 - .063 INCH ]
  • Connector Height : 7.3 MM  [.287 INCH ]
  • PCB Thickness (Recommended) : 1.36 - 1.64 MM  [.053 - .064 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 2048

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Free Hanging, Panel Mount - 17-1-2232893-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-1-2232893-2-ND
Free Hanging, Panel Mount 17-1-2232893-2-ND
Position Rectangular Connector

Position Rectangular Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2232893-2 1-2232893-2 17-1-2232893-2-ND
Product Name Standard Edge Connectors Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Board Mount Free Hanging (In-Line), Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers