TNC Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm Reverse Polarized
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, TNC RP PLUG, STRAIGHT, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142A, RG223, RG400; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC ST PLUG 142/400 REVERSE POLARITY
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122372RP | ACX1073-ND | 122372RP | 99H4846 | 122372RP |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF & Microwave | Rf/coaxial, Tnc Rp Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Termination | Crimp | Crimp |