TNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors PL 174U 122116 HI-FREQUNCY
TNC Straight Crimp Plug RG-174 RG-188 RG-316 Times LMR-100A 50 Ohm / Individual Bag
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 122395 | 122395-ND | 122395 | 99H4870 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Tnc Straight Crimp Plug Rg-174 Rg-188 Rg-316 Times Lmr-100A 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Solder | |||
| Connector Type | TNC |