Amphenol Corporation Connectors 122363

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
122363
Connectors 122363
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122363
RF & Microwave 122363
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 122363 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122363
RF Coaxial Cable Mount Connector 122363
TNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead

TNC Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1414-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1414-ND
Coaxial Connector (RF) Assemblies ACX1414-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 122363 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122363
RF Connectors / Coaxial Connectors 122363
RF Connectors / Coaxial Connectors TNC BULKHEAD JACK RG223 142-50 OHM

RF Connectors / Coaxial Connectors TNC BULKHEAD JACK RG223 142-50 OHM

Buy Now Datasheet
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4840 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4840
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4840
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG223, RG400; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Connector,RF Coaxial,TNC Bulkhead CrimpJack,for rg-55,142,223,400 Cable,50 Ohm - 70031924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector,RF Coaxial,TNC Bulkhead CrimpJack,for rg-55,142,223,400 Cable,50 Ohm
70031924
Connector,RF Coaxial,TNC Bulkhead CrimpJack,for rg-55,142,223,400 Cable,50 Ohm 70031924
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 122363 122363 ACX1414-ND 122363 99H4840 70031924
Product Name Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf Connector,RF Coaxial,TNC Bulkhead CrimpJack,for rg-55,142,223,400 Cable,50 Ohm
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Crimp Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data