Amphenol Corporation TNC Connector 122346

Description
TNC Jack to TNC Jack Bulkhead Isolated
Request a Quote Datasheet
Description
TNC Jack to TNC Jack Bulkhead Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 122346 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122346
TNC Connector 122346
TNC Jack to TNC Jack Bulkhead Isolated

TNC Jack to TNC Jack Bulkhead Isolated

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122346
RF & Microwave 122346
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ACX2085-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX2085-ND
Coaxial Connector (RF) Adapters ACX2085-ND
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 122346 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
122346
RF Adapters - In Series 122346
RF Adapters - In Series TNC JACK JACK BULK HEAD ISOL ADPTR

RF Adapters - In Series TNC JACK JACK BULK HEAD ISOL ADPTR

Buy Now Datasheet
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 99H4826 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
99H4826
Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 99H4826
BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 122346 ACX2085-ND 122346 99H4826
Product Name TNC Connector Coaxial Connector (RF) Adapters RF Adapters - In Series Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details