TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Straight Solder Plug for .250 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors TNC STRAIGHT SOLDER PLUG .250 SEMI RIGID
RF/COAXIAL, TNC PLUG, STRAIGHT, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG401; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1089-ND | 122484 | 122484 | 99H4933 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, Straight, Solder; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug | Male / Plug |