TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead Reverse Polarized
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount Crimp
RF Connectors / Coaxial Connectors TNC BLKHD JACK RG58 LMR195 REV POLARITY
RF/COAXIAL, TNC RP BULKHEAD JACK, STRAIGHT, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Brass RoHS Compliant: Yes
TNC, TNC BKHD C/J RG58-50~TF REVPL
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 122160RP | 122160RP | ACX1097-ND | 122160RP | 99H4751 | 70032795 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Rp Bulkhead Jack, Straight, Crimp; Connector Type Amphenol Rf | TNC, TNC BKHD C/J RG58-50~TF REVPL |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |||
| Termination | Crimp | Crimp |