TE Connectivity High Speed Pluggable IO Connectors & Cages 1-2227303-2

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1-2227303-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1-2227303-2
High Speed Pluggable IO Connectors & Cages 1-2227303-2
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A141360TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141360TR-ND
Pluggable Connector Assemblies A141360TR-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A141360CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141360CT-ND
Pluggable Connector Assemblies A141360CT-ND
Position SFP Cage Connector Solder Through Hole, Right Angle

Position SFP Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1-2227303-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2227303-2
I/O Connectors 1-2227303-2
CAGE ASSEMBLY, SFP, .071 TAIL

CAGE ASSEMBLY, SFP, .071 TAIL

Buy Now
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363719-1-2227303-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363719-1-2227303-2
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363719-1-2227303-2
Win Source Part Number: 1363719-1-2227303-2 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: EMI Shielded Base Product Number: 2227303 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Connector Type: SFP Termination: Solder Connector Style: Cage

Win Source Part Number: 1363719-1-2227303-2
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: EMI Shielded
Base Product Number: 2227303
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Connector Type: SFP
Termination: Solder
Connector Style: Cage

Buy Now Datasheet
Pluggable Connector Assemblies - 1-2227303-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1-2227303-2
Pluggable Connector Assemblies 1-2227303-2
CONN SFP CAGE SOLDER R/A

CONN SFP CAGE SOLDER R/A

Supplier's Site Datasheet
Pluggable Connectors - 1-2227303-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1-2227303-2
Pluggable Connectors 1-2227303-2
CONN SFP CAGE PRESS-FIT R/A

CONN SFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2227303-2 A141360TR-ND 1-2227303-2 1363719-1-2227303-2 1-2227303-2 1-2227303-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Solder Solder Solder
Unlock Full Specs
to access all available technical data